TE ConnectivityHigh Speed Backplane Connectors2187655-1
Description
Body Features Primary Product Color : Black
Configuration Features Guide Location : Unguided Number of Columns : 12 Number of Pairs : 12 Number of Positions : 144 Number of Rows : 12 Number of Signal Positions : 144 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .25 Contact Type : Pin
Dimensions Connector Height : 11.5 MM [.453 INCH ] Connector Length : 26.2 MM [1.03 INCH ] Connector Width : 34.9 MM [1.37 INCH ] Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Housing Features Centerline (Pitch) : 3.9 MM [.154 INCH ] Housing Material : Thermoplastic
Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Guide Location : Unguided Number of Columns : 12 Number of Pairs : 12 Number of Positions : 144 Number of Rows : 12 Number of Signal Positions : 144 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .25 Contact Type : Pin
Dimensions Connector Height : 11.5 MM [.453 INCH ] Connector Length : 26.2 MM [1.03 INCH ] Connector Width : 34.9 MM [1.37 INCH ] Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Housing Features Centerline (Pitch) : 3.9 MM [.154 INCH ] Housing Material : Thermoplastic
Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Guide Location : Unguided Number of Columns : 12 Number of Pairs : 12 Number of Positions : 144 Number of Rows : 12 Number of Signal Positions : 144 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .25 Contact Type : Pin
Dimensions Connector Height : 11.5 MM [.453 INCH ] Connector Length : 26.2 MM [1.03 INCH ] Connector Width : 34.9 MM [1.37 INCH ] Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Housing Features Centerline (Pitch) : 3.9 MM [.154 INCH ] Housing Material : Thermoplastic
Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Guide Location : Unguided
Number of Columns : 12
Number of Pairs : 12
Number of Positions : 144
Number of Rows : 12
Number of Signal Positions : 144
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : .25
Contact Type : Pin
Dimensions
Connector Height : 11.5 MM [.453 INCH ]
Connector Length : 26.2 MM [1.03 INCH ]
Connector Width : 34.9 MM [1.37 INCH ]
Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Housing Features
Centerline (Pitch) : 3.9 MM [.154 INCH ]
Housing Material : Thermoplastic
Industry Standards
Compatible With Agency/Standards Products : UL
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Guide Hardware : Without
Mating Alignment : With
Mating Alignment Type : Polarization
PCB Mount Retention : With
PCB Mount Retention Type : Action/Compliant Tail
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tube
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Header
Shroud Style : Fully Shrouded
Termination Features
Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]