TE Connectivity High Speed Backplane Connectors 2187650-1

Description
Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 8 Number of Pairs : 8 Number of Positions : 64 Number of Rows : 8 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .25 Contact Type : Pin Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 18.4 MM  [.724 INCH ] Connector Width : 24.9 MM  [.98 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 8 Number of Pairs : 8 Number of Positions : 64 Number of Rows : 8 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .25 Contact Type : Pin Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 18.4 MM  [.724 INCH ] Connector Width : 24.9 MM  [.98 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2187650-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2187650-1
High Speed Backplane Connectors 2187650-1
Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 8 Number of Pairs : 8 Number of Positions : 64 Number of Rows : 8 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .25 Contact Type : Pin Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 18.4 MM  [.724 INCH ] Connector Width : 24.9 MM  [.98 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Guide Location : Unguided
  • Number of Columns : 8
  • Number of Pairs : 8
  • Number of Positions : 64
  • Number of Rows : 8
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .25
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.5 MM  [.453 INCH ]
  • Connector Length : 18.4 MM  [.724 INCH ]
  • Connector Width : 24.9 MM  [.98 INCH ]
  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Housing Features


  • Centerline (Pitch) : 3.9 MM  [.154 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
85OHM Electronic Connector
2027-2187650-1
85OHM Electronic Connector 2027-2187650-1
SW PIR HDR BFP 85OHM 8X4 OEW Product overview: 2187650-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 85OHM, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2187650-1 can be used for catalog matching and distributor lookup.

SW PIR HDR BFP 85OHM 8X4 OEW Product overview: 2187650-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 85OHM, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2187650-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1220647-2187650-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1220647-2187650-1
Connectors, Interconnects - Backplane Connectors - Specialized 1220647-2187650-1
Win Source Part Number: 1220647-2187650-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: STRADA Whisper Number of Positions: 64 Pitch: 0.154" (3.90mm) Color: Black Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Package: Tube Connector Style: Dual Beam, Center Material Flammability Rating: UL94 V-0 Standard Package: 27 Connector Usage: Backplane Number of Columns: 4 Contact Layout, Typical: 32 Differential Pairs Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 2187650

Win Source Part Number: 1220647-2187650-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: STRADA Whisper
Number of Positions: 64
Pitch: 0.154" (3.90mm)
Color: Black
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Package: Tube
Connector Style: Dual Beam, Center
Material Flammability Rating: UL94 V-0
Standard Package: 27
Connector Usage: Backplane
Number of Columns: 4
Contact Layout, Typical: 32 Differential Pairs
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 2187650

Buy Now
Backplane Connectors - Specialized - 2187650-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2187650-1
Backplane Connectors - Specialized 2187650-1
SW PIR HDR BFP, 85OHM, 8X4 OEW

SW PIR HDR BFP, 85OHM, 8X4 OEW

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2187650-1 2027-2187650-1 1220647-2187650-1 2187650-1
Product Name High Speed Backplane Connectors 85OHM Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Mounting Board Mount Through Hole
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data