Body Features Primary Product Color : Black
Configuration Features Guide Location : Unguided Number of Columns : 6 Number of Pairs : 12 Number of Positions : 144 Number of Rows : 12 Number of Signal Positions : 144 PCB Mount Orientation : Right Angle Pairs per Column : 12
Contact Features Contact Current Rating (Max) (AMP) : .25 Contact Type : Receptacle
Dimensions Connector Length : 23.9 MM [.941 INCH ] Connector Width : 43.28 MM [1.7 INCH ] Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Electrical Characteristics Impedance (OHM) : 100
Housing Features Centerline (Pitch) : 3.9 MM [.154 INCH ] Housing Material : Thermoplastic
Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Guide Location : Unguided
- Number of Columns : 6
- Number of Pairs : 12
- Number of Positions : 144
- Number of Rows : 12
- Number of Signal Positions : 144
- PCB Mount Orientation : Right Angle
- Pairs per Column : 12
Contact Features
- Contact Current Rating (Max) (AMP) : .25
- Contact Type : Receptacle
Dimensions
- Connector Length : 23.9 MM [.941 INCH ]
- Connector Width : 43.28 MM [1.7 INCH ]
- Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Electrical Characteristics
Housing Features
- Centerline (Pitch) : 3.9 MM [.154 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- Compatible With Agency/Standards Products : UL
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Guide Hardware : Without
- Mating Alignment : With
- Mating Alignment Type : Polarization
- PCB Mount Retention : With
- PCB Mount Retention Type : Action/Compliant Tail
Operation/Application
- Circuit Application : Signal
Packaging Features
Product Type Features
- Backplane Module Type : Center
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Receptacle
- Shroud Style : Unshrouded
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]