TE Connectivity High Speed Backplane Connectors 2187626-1

Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine, Traditional Backplane Guide Location : Unguided Number of Columns : 6 Number of Pairs : 12 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine, Traditional Backplane Guide Location : Unguided Number of Columns : 6 Number of Pairs : 12 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2187626-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2187626-1
High Speed Backplane Connectors 2187626-1
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine, Traditional Backplane Guide Location : Unguided Number of Columns : 6 Number of Pairs : 12 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Backplane Architecture : Mezzanine, Traditional Backplane
  • Guide Location : Unguided
  • Number of Columns : 6
  • Number of Pairs : 12
  • Number of Positions : 72
  • Number of Rows : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Housing Features


  • Centerline (Pitch) : 3.9 MM  [.154 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 2187626-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
2187626-1
Connectors Board to Board, Mezzanine, Board Stacking, PC104 2187626-1
CONN, BKPLNE,SW VERT RECPT, PIR 12X6,15MM,100OHM,

CONN, BKPLNE,SW VERT RECPT, PIR 12X6,15MM,100OHM,

Buy Now
Backplane Connectors - 2187626-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2187626-1
Backplane Connectors 2187626-1
SW PIR VERT RECEPT, 100OHM, 12X6, 15MM

SW PIR VERT RECEPT, 100OHM, 12X6, 15MM

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2187626-1
Backplane Connectors 2187626-1
Backplane Connectors

Backplane Connectors

Buy Now
Sw Pir Vert Recept, 100Ohm, 12X6, 15Mm Amp - Te Connectivity - 75AC7365 - Newark, An Avnet Company
Chicago, IL, United States
Sw Pir Vert Recept, 100Ohm, 12X6, 15Mm Amp - Te Connectivity
75AC7365
Sw Pir Vert Recept, 100Ohm, 12X6, 15Mm Amp - Te Connectivity 75AC7365
SW PIR VERT RECEPT, 100OHM, 12X6, 15MM

SW PIR VERT RECEPT, 100OHM, 12X6, 15MM

Supplier's Site
Backplane Connectors - Specialized - 2187626-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2187626-1
Backplane Connectors - Specialized 2187626-1
CONN RCPT DUAL BEAM 72POS PCB

CONN RCPT DUAL BEAM 72POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2187626-1 2187626-1 2187626-1 75AC7365 2187626-1
Product Name High Speed Backplane Connectors Connectors Board to Board, Mezzanine, Board Stacking, PC104 Backplane Connectors Sw Pir Vert Recept, 100Ohm, 12X6, 15Mm Amp - Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount
Current Rating 0.5 amps
Contact Pitch 3.91 mm (0.1540 inch)
Unlock Full Specs
to access all available technical data