Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Signal Characteristics
Termination Features
Usage Conditions
SW PIR HDR BFP, 85OHM, 8X4 OEW
SW PIR HDR BFP, 85OHM, 8X4 OEW
| TE Connectivity | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2187613-1 | 75AC7364 | 2187613-1 |
| Product Name | High Speed Backplane Connectors | Sw Pir Hdr Bfp, 85Ohm, 8X4 Oew Amp - Te Connectivity | Backplane Connectors - Specialized |
| Category | Board to Board Connector | ||
| Termination | Through Hole - Press-Fit | ||
| Voltage Rating | 80 volts | ||
| Current Rating | 0.4 amps |