TE Connectivity High Speed Backplane Connectors 2187462-1

Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Orthogonal Guide Location : Unguided Number of Columns : 6 Number of Pairs : 72 Number of Positions : 144 Number of Rows : 12 Number of Signal Positions : 144 PCB Mount Orientation : Right Angle Pairs per Column : 12 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Connector Height : 34 MM  [1.33 INCH ] Connector Length : 23.9 MM  [.941 INCH ] Connector Width : 43.79 MM  [1.72 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Orthogonal Guide Location : Unguided Number of Columns : 6 Number of Pairs : 72 Number of Positions : 144 Number of Rows : 12 Number of Signal Positions : 144 PCB Mount Orientation : Right Angle Pairs per Column : 12 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Connector Height : 34 MM  [1.33 INCH ] Connector Length : 23.9 MM  [.941 INCH ] Connector Width : 43.79 MM  [1.72 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2187462-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2187462-1
High Speed Backplane Connectors 2187462-1
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Orthogonal Guide Location : Unguided Number of Columns : 6 Number of Pairs : 72 Number of Positions : 144 Number of Rows : 12 Number of Signal Positions : 144 PCB Mount Orientation : Right Angle Pairs per Column : 12 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Connector Height : 34 MM  [1.33 INCH ] Connector Length : 23.9 MM  [.941 INCH ] Connector Width : 43.79 MM  [1.72 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Backplane Architecture : Orthogonal
  • Guide Location : Unguided
  • Number of Columns : 6
  • Number of Pairs : 72
  • Number of Positions : 144
  • Number of Rows : 12
  • Number of Signal Positions : 144
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 12

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • Connector Height : 34 MM  [1.33 INCH ]
  • Connector Length : 23.9 MM  [.941 INCH ]
  • Connector Width : 43.79 MM  [1.72 INCH ]
  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Centerline (Pitch) : 3.9 MM  [.154 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Fully Shrouded

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 2187462-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2187462-1
Backplane Connectors 2187462-1
SW PIR RECT, 100OHM, 12X6

SW PIR RECT, 100OHM, 12X6

Buy Now
Backplane Connectors - Specialized - 2187462-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2187462-1
Backplane Connectors - Specialized 2187462-1
CONN RCPT 144POS EDGE MNT

CONN RCPT 144POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2187462-1 2187462-1 2187462-1
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Unlock Full Specs
to access all available technical data