TE Connectivity High Speed Backplane Connectors 2187320-1

Description
Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Pairs : 8 Number of Positions : 128 Number of Rows : 8 Number of Signal Positions : 128 PCB Mount Orientation : Right Angle Pairs per Column : 8 Contact Features Contact Current Rating (Max) (AMP) : .25 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 85 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Pairs : 8 Number of Positions : 128 Number of Rows : 8 Number of Signal Positions : 128 PCB Mount Orientation : Right Angle Pairs per Column : 8 Contact Features Contact Current Rating (Max) (AMP) : .25 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 85 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2187320-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2187320-1
High Speed Backplane Connectors 2187320-1
Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Pairs : 8 Number of Positions : 128 Number of Rows : 8 Number of Signal Positions : 128 PCB Mount Orientation : Right Angle Pairs per Column : 8 Contact Features Contact Current Rating (Max) (AMP) : .25 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 85 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Guide Location : Unguided
  • Number of Columns : 16
  • Number of Pairs : 8
  • Number of Positions : 128
  • Number of Rows : 8
  • Number of Signal Positions : 128
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 8

Contact Features


  • Contact Current Rating (Max) (AMP) : .25
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 85

Housing Features


  • Centerline (Pitch) : 3.9 MM  [.154 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Board Mount Connectors
Product Number 2187320-1
Product Name High Speed Backplane Connectors
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26375-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Headers, Male Pins - A26814-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details