TE ConnectivityHigh Speed Backplane Connectors2187223-1
Description
Body Features Primary Product Color : Black
Configuration Features Guide Location : Unguided Number of Columns : 8 Number of Pairs : 32 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Pairs per Column : 4
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Type : Receptacle
Dimensions Connector Height : 13.25 MM [.522 INCH ] Connector Length : 31.7 MM [1.248 INCH ] Connector Width : 23.79 MM [.976 INCH ] Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Housing Features Centerline (Pitch) : 3.9 MM [.153 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Guide Lugs Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package
Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.88 MM [.074 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Guide Location : Unguided Number of Columns : 8 Number of Pairs : 32 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Pairs per Column : 4
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Type : Receptacle
Dimensions Connector Height : 13.25 MM [.522 INCH ] Connector Length : 31.7 MM [1.248 INCH ] Connector Width : 23.79 MM [.976 INCH ] Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Housing Features Centerline (Pitch) : 3.9 MM [.153 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Guide Lugs Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package
Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.88 MM [.074 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Guide Location : Unguided Number of Columns : 8 Number of Pairs : 32 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Pairs per Column : 4
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Type : Receptacle
Dimensions Connector Height : 13.25 MM [.522 INCH ] Connector Length : 31.7 MM [1.248 INCH ] Connector Width : 23.79 MM [.976 INCH ] Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Housing Features Centerline (Pitch) : 3.9 MM [.153 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Guide Lugs Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package
Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.88 MM [.074 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Guide Location : Unguided
Number of Columns : 8
Number of Pairs : 32
Number of Positions : 64
Number of Rows : 4
Number of Signal Positions : 64
PCB Mount Orientation : Right Angle
Pairs per Column : 4
Contact Features
Contact Current Rating (Max) (AMP) : .5
Contact Type : Receptacle
Dimensions
Connector Height : 13.25 MM [.522 INCH ]
Connector Length : 31.7 MM [1.248 INCH ]
Connector Width : 23.79 MM [.976 INCH ]
Row-to-Row Spacing : 2.5 MM [.098 INCH ]
Housing Features
Centerline (Pitch) : 3.9 MM [.153 INCH ]
Industry Standards
Compatible With Agency/Standards Products : UL
Compatible With Approved Standards Products : UL E28476
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Guide Hardware : Without
Mating Alignment : With
Mating Alignment Type : Guide Lugs
Mating Retention : Without
PCB Mount Alignment : Without
PCB Mount Retention : With
PCB Mount Retention Type : Action/Compliant Tail
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Package
Product Type Features
Compatible with PCB Type : Backplane
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Receptacle
Shroud Style : Unshrouded
Termination Features
Termination Method to PCB : Through Hole - Press-Fit
Termination Post & Tail Length : 1.88 MM [.074 INCH ]
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]