TE Connectivity Hook Up Wire 218318-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ] Outside Cable Diameter : .69 MM  [.027 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ] Outside Cable Diameter : .69 MM  [.027 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 218318-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
218318-000
Hook Up Wire 218318-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ] Outside Cable Diameter : .69 MM  [.027 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Blue

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 7

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ]
  • Outside Cable Diameter : .69 MM  [.027 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 218318-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 218318-000 218318-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0374543002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1071013001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
Primary Wire - 1112063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 054635-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers