TE Connectivity Wedge Connectors 2182790-6

Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (ACSR) : 405 MMSQ  [795 - 795 AWGKC ] Compatible Conductor Range - Tap (AAC) : 1266.77 MMSQ  [2500 - 2500 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (ACSR) : 405 MMSQ  [795 - 795 AWGKC ] Compatible Conductor Range - Tap (AAC) : 1266.77 MMSQ  [2500 - 2500 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 2182790-6 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
2182790-6
Wedge Connectors 2182790-6
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (ACSR) : 405 MMSQ  [795 - 795 AWGKC ] Compatible Conductor Range - Tap (AAC) : 1266.77 MMSQ  [2500 - 2500 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Body Features


  • Compatible Conductor Material : Aluminum, Copper

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main (ACSR) : 405 MMSQ  [795 - 795 AWGKC ]
  • Compatible Conductor Range - Tap (AAC) : 1266.77 MMSQ  [2500 - 2500 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Agency/Standards Products : RUS

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Other


  • Color Cartridge Required : Yellow

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2182790-6
Product Name Wedge Connectors
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers