TE Connectivity Compression Connectors 2182750-1

Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : CSA Standard Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 21 MM  [.826 INCH ] Barrel Length : 142.9 MM  [5.63 INCH ] Barrel Outside Diameter : 37 MM  [1.45 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 228 Compatible Conductor Range (AWGKC) : 477 - 477 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor Other Die Color Code : CSA 30 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : CSA Standard Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 21 MM  [.826 INCH ] Barrel Length : 142.9 MM  [5.63 INCH ] Barrel Outside Diameter : 37 MM  [1.45 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 228 Compatible Conductor Range (AWGKC) : 477 - 477 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor Other Die Color Code : CSA 30 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 2182750-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
2182750-1
Compression Connectors 2182750-1
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : CSA Standard Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 21 MM  [.826 INCH ] Barrel Length : 142.9 MM  [5.63 INCH ] Barrel Outside Diameter : 37 MM  [1.45 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 228 Compatible Conductor Range (AWGKC) : 477 - 477 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor Other Die Color Code : CSA 30 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Aluminum
  • Compression Barrel Type : CSA Standard
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : CSA Crimp

Dimensions


  • Barrel Inside Diameter : 21 MM  [.826 INCH ]
  • Barrel Length : 142.9 MM  [5.63 INCH ]
  • Barrel Outside Diameter : 37 MM  [1.45 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 228
  • Compatible Conductor Range (AWGKC) : 477 - 477

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : ANSI C119.4

Operation/Application


  • Compression Connector Product Type : Splice
  • Power Component Application Type : Outdoor

Other


  • Die Color Code : CSA 30

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2182750-1
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products