Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum
Configuration Features Number of Holes : 2
Contact Features Crimp Type : CSA Crimp
Dimensions Barrel Inside Diameter : 8.3 MM [.326 INCH ] Barrel Length : 70.4 MM [2.77 INCH ] Barrel Outside Diameter : 20.6 MM [.811 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 33.6 Compatible Conductor Range (AWGKC) : 2 - 2 Lug Length : 157.5 MM [6.2 INCH ] Lug Width : 30 MM [1.18 INCH ] Palm Hole Diameter : 14
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor
Other Die Color Code : CSA 24
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression Stud Size : 1/2
Body Features
- Compatible Conductor Material : Aluminum
- Compression Barrel Type : CSA Standard
- Conductor Type : Stranded
- Palm Terminal Material : Aluminium
- Primary Product Material : Aluminum
Configuration Features
Contact Features
Dimensions
- Barrel Inside Diameter : 8.3 MM [.326 INCH ]
- Barrel Length : 70.4 MM [2.77 INCH ]
- Barrel Outside Diameter : 20.6 MM [.811 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 33.6
- Compatible Conductor Range (AWGKC) : 2 - 2
- Lug Length : 157.5 MM [6.2 INCH ]
- Lug Width : 30 MM [1.18 INCH ]
- Palm Hole Diameter : 14
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Approved Standards Products : ANSI C119.4
- NEMA Spacing (2-Hole) : Yes
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression
- Stud Size : 1/2