TE Connectivity Compression Connectors 2182734-1

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : All Types Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 3 Dimensions Barrel Outside Diameter : 42.5 MM , 44.5 MM  [1.67 INCH , 1.75 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 304 - 380, 507 Compatible Conductor Range (AWGKC) : 600 - 750, 1000 - 1000 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : ANSI C119.3 Operation/Applicatio n Compression Connector Product Type : Shear Bolt Terminal Power Component Application Type : Indoor, Above Ground, Outdoor, Underground Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : All Types Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 3 Dimensions Barrel Outside Diameter : 42.5 MM , 44.5 MM  [1.67 INCH , 1.75 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 304 - 380, 507 Compatible Conductor Range (AWGKC) : 600 - 750, 1000 - 1000 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : ANSI C119.3 Operation/Applicatio n Compression Connector Product Type : Shear Bolt Terminal Power Component Application Type : Indoor, Above Ground, Outdoor, Underground Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 2182734-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
2182734-1
Compression Connectors 2182734-1
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : All Types Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 3 Dimensions Barrel Outside Diameter : 42.5 MM , 44.5 MM  [1.67 INCH , 1.75 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 304 - 380, 507 Compatible Conductor Range (AWGKC) : 600 - 750, 1000 - 1000 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : ANSI C119.3 Operation/Applicatio n Compression Connector Product Type : Shear Bolt Terminal Power Component Application Type : Indoor, Above Ground, Outdoor, Underground Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : All Types
  • Palm Terminal Material : Aluminium
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Holes : 3

Dimensions


  • Barrel Outside Diameter : 42.5 MM , 44.5 MM  [1.67 INCH , 1.75 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 304 - 380, 507
  • Compatible Conductor Range (AWGKC) : 600 - 750, 1000 - 1000

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : ANSI C119.3

Operation/Application


  • Compression Connector Product Type : Shear Bolt Terminal
  • Power Component Application Type : Indoor, Above Ground, Outdoor, Underground

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2182734-1
Product Name Compression Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products