TE Connectivity Compression Connectors 2182682-1

Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : CSA Standard Conductor Type : Compressed, Stranded, Compact Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 11.5 MM  [.452 INCH ] Barrel Length : 70.2 MM  [2.76 INCH ] Barrel Outside Diameter : 21 MM  [.826 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 67.4 - 85 Compatible Conductor Range (AWGKC) : 2/0 - 3/0 Lug Length : 157.5 MM  [6.2 INCH ] Lug Width : 30 MM  [1.18 INCH ] Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 24 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : CSA Standard Conductor Type : Compressed, Stranded, Compact Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 11.5 MM  [.452 INCH ] Barrel Length : 70.2 MM  [2.76 INCH ] Barrel Outside Diameter : 21 MM  [.826 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 67.4 - 85 Compatible Conductor Range (AWGKC) : 2/0 - 3/0 Lug Length : 157.5 MM  [6.2 INCH ] Lug Width : 30 MM  [1.18 INCH ] Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 24 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 2182682-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
2182682-1
Compression Connectors 2182682-1
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : CSA Standard Conductor Type : Compressed, Stranded, Compact Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 11.5 MM  [.452 INCH ] Barrel Length : 70.2 MM  [2.76 INCH ] Barrel Outside Diameter : 21 MM  [.826 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 67.4 - 85 Compatible Conductor Range (AWGKC) : 2/0 - 3/0 Lug Length : 157.5 MM  [6.2 INCH ] Lug Width : 30 MM  [1.18 INCH ] Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 24 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2

Body Features


  • Compatible Conductor Material : Aluminum
  • Compression Barrel Type : CSA Standard
  • Conductor Type : Compressed, Stranded, Compact
  • Palm Terminal Material : Aluminium
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : CSA Crimp

Dimensions


  • Barrel Inside Diameter : 11.5 MM  [.452 INCH ]
  • Barrel Length : 70.2 MM  [2.76 INCH ]
  • Barrel Outside Diameter : 21 MM  [.826 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 67.4 - 85
  • Compatible Conductor Range (AWGKC) : 2/0 - 3/0
  • Lug Length : 157.5 MM  [6.2 INCH ]
  • Lug Width : 30 MM  [1.18 INCH ]
  • Palm Hole Diameter : 14

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : ANSI C119.4
  • NEMA Spacing (2-Hole) : Yes

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor

Other


  • Die Color Code : CSA 24

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 1/2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2182682-1
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products