TE Connectivity Grounding/Earthing Connectors 2182587-9

Description
Industry Standards Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : All Ampweld Molds Product Availability Product Availability : Americas Product Type Features Installation Technology : Exothemically Welded Grounding Connections
Request a Quote Datasheet
Description
Industry Standards Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : All Ampweld Molds Product Availability Product Availability : Americas Product Type Features Installation Technology : Exothemically Welded Grounding Connections
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 2182587-9 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
2182587-9
Grounding/Earthing Connectors 2182587-9
Industry Standards Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : All Ampweld Molds Product Availability Product Availability : Americas Product Type Features Installation Technology : Exothemically Welded Grounding Connections

Industry Standards


  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : All Ampweld Molds

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Exothemically Welded Grounding Connections
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2182587-9
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506062R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 17-1SNA105209R1400-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 AWG
View Details