Body Features Compatible Conductor Material : Copper, Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 805 MMSQ [1590 - 1590 AWGKC ] Compatible Conductor Range - Tap : 240 MMSQ [477 - 477 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Agency/Standards Products : RUS
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Other Color Cartridge Required : Yellow
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories
Usage Conditions Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]
Body Features
- Compatible Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 805 MMSQ [1590 - 1590 AWGKC ]
- Compatible Conductor Range - Tap : 240 MMSQ [477 - 477 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Agency/Standards Products : RUS
Operation/Application
- Power Component Application Type : Overhead Transmission & Distribution Connections
Other
- Color Cartridge Required : Yellow
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]