Body Features Compatible Conductor Material : Aluminum, Copper Primary Product Material : Aluminum, Copper
Configuration Features Number of Bolts : 3 Visual Inspection : Yes
Dimensions Bolt Head Size (Across Flats) (MM) : 22 Compatible Conductor Cross-Section Range (MMSQ) : 253 - 380 Compatible Conductor Range (AWGKC) : 500 - 750 Inside Diameter Range : 26.5 MM [1.05 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009 NEMA Spacing (2-Hole) : No
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Connector Power Component Application Type : Indoor Use, Outdoor Use
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Primary Product Material : Aluminum, Copper
Configuration Features
- Number of Bolts : 3
- Visual Inspection : Yes
Dimensions
- Bolt Head Size (Across Flats) (MM) : 22
- Compatible Conductor Cross-Section Range (MMSQ) : 253 - 380
- Compatible Conductor Range (AWGKC) : 500 - 750
- Inside Diameter Range : 26.5 MM [1.05 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Approved Standards Products : ANSI/NEMA CC1-2009
- NEMA Spacing (2-Hole) : No
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Connector
- Power Component Application Type : Indoor Use, Outdoor Use
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Installation Technology : Shear Bolt