Body Features Compatible Conductor Material : Aluminum, Copper Primary Product Material : Copper, Aluminum
Configuration Features Number of Bolts : 2 Visual Inspection : Yes
Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 107 Compatible Conductor Range (AWGKC) : 2 - 4/0 Inside Diameter Range (MM) : 14.5
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009 NEMA Spacing (2-Hole) : No
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Connector Power Component Application Type : Indoor Use, Outdoor Use
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Primary Product Material : Copper, Aluminum
Configuration Features
- Number of Bolts : 2
- Visual Inspection : Yes
Dimensions
- Bolt Head Size (Across Flats) (MM) : 17
- Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 107
- Compatible Conductor Range (AWGKC) : 2 - 4/0
- Inside Diameter Range (MM) : 14.5
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Approved Standards Products : ANSI/NEMA CC1-2009
- NEMA Spacing (2-Hole) : No
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Connector
- Power Component Application Type : Indoor Use, Outdoor Use
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Installation Technology : Shear Bolt