Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : All Types Palm Terminal Material : Aluminium Primary Product Material : Aluminum
Dimensions Barrel Outside Diameter : 44.5 MM [1.75 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 507 Compatible Conductor Range (AWGKC) : 1000 - 1000
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : ANSI C119.4
Operation/Applicatio
n Compression Connector Product Type : Shear Bolt Terminal Power Component Application Type : Underground, Outdoor, Above Ground, Indoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Shear Bolt
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : All Types Palm Terminal Material : Aluminium Primary Product Material : Aluminum
Dimensions Barrel Outside Diameter : 44.5 MM [1.75 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 507 Compatible Conductor Range (AWGKC) : 1000 - 1000
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : ANSI C119.4
Operation/Applicatio
n Compression Connector Product Type : Shear Bolt Terminal Power Component Application Type : Underground, Outdoor, Above Ground, Indoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Shear Bolt
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : All Types Palm Terminal Material : Aluminium Primary Product Material : Aluminum
Dimensions Barrel Outside Diameter : 44.5 MM [1.75 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 507 Compatible Conductor Range (AWGKC) : 1000 - 1000
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : ANSI C119.4
Operation/Applicatio
n Compression Connector Product Type : Shear Bolt Terminal Power Component Application Type : Underground, Outdoor, Above Ground, Indoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Shear Bolt
Body Features
Compatible Conductor Material : Aluminum, Copper
Conductor Type : All Types
Palm Terminal Material : Aluminium
Primary Product Material : Aluminum
Dimensions
Barrel Outside Diameter : 44.5 MM [1.75 INCH ]
Compatible Conductor Cross-Section Range (MMSQ) : 507
Compatible Conductor Range (AWGKC) : 1000 - 1000
Industry Standards
Compatible With Agency/Standards Products : UL, CSA
Compatible With Approved Standards Products : ANSI C119.4
Operation/Application
Compression Connector Product Type : Shear Bolt Terminal
Power Component Application Type : Underground, Outdoor, Above Ground, Indoor