Body Features Compatible Conductor Material : Copper, Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Cross-Section Range - Main (Copper) (MMSQ) : 21.2 Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 21.2 Compatible Conductor Range - Main (ACSR) : 13.3 MMSQ , 21.2 MMSQ [6 - 6 AWGKC , 4 - 4 AWGKC ] Compatible Conductor Range - Main (Copper) (AWGKC) : 4 - 4 Compatible Conductor Range - Tap (ACSR) : 21.2 MMSQ [4 - 4 AWGKC ] Compatible Conductor Range - Tap (Copper) (AWGKC) : 4 - 4
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead
Other Color Cartridge Required : Red
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories
Usage Conditions Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]
Body Features
- Compatible Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range - Main (Copper) (MMSQ) : 21.2
- Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 21.2
- Compatible Conductor Range - Main (ACSR) : 13.3 MMSQ , 21.2 MMSQ [6 - 6 AWGKC , 4 - 4 AWGKC ]
- Compatible Conductor Range - Main (Copper) (AWGKC) : 4 - 4
- Compatible Conductor Range - Tap (ACSR) : 21.2 MMSQ [4 - 4 AWGKC ]
- Compatible Conductor Range - Tap (Copper) (AWGKC) : 4 - 4
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead
Other
- Color Cartridge Required : Red
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]