TE Connectivity Hook Up Wire 2181983003

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Orange Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.78 MM  [.07 INCH ] Outside Cable Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 27 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Orange Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.78 MM  [.07 INCH ] Outside Cable Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 27 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2181983003 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2181983003
Hook Up Wire 2181983003
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Orange Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.78 MM  [.07 INCH ] Outside Cable Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 27 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Orange

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.78 MM  [.07 INCH ]
  • Outside Cable Diameter : 2.39 MM  [.094 INCH ]
  • Strand Size (AWG) : 27
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2181983003
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 011035-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 169965-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 081148-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1220 inch (3.1 mm)
Wire Weight 0.0543 lbs/ft (0.0807 g/mm)
View Details