TE Connectivity Hook Up Wire 218163-001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness (INCH) : .009 Conductor Diameter Range : 2.24 MM  [.088 INCH ] Outside Cable Diameter : 2.82 MM  [.111 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-22759 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness (INCH) : .009 Conductor Diameter Range : 2.24 MM  [.088 INCH ] Outside Cable Diameter : 2.82 MM  [.111 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-22759 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 218163-001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
218163-001
Hook Up Wire 218163-001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness (INCH) : .009 Conductor Diameter Range : 2.24 MM  [.088 INCH ] Outside Cable Diameter : 2.82 MM  [.111 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-22759 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Cable Insulation Thickness (INCH) : .009
  • Conductor Diameter Range : 2.24 MM  [.088 INCH ]
  • Outside Cable Diameter : 2.82 MM  [.111 INCH ]
  • Strand Size (AWG) : 28
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : MIL-DTL-22759
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 218163-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 218163-001 218163-001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 172013-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1184773001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0280 inch (0.7112 mm)
Wire Weight 0.0027 lbs/ft (0.0040 g/mm)
View Details
Hook Up Wire - 162811-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers