TE Connectivity Connector, Backplane, Hdr, 108Pos, 6Row; Product Range Te Connectivity 2180826-2

Description
CONNECTOR, BACKPLANE, HDR, 108POS, 6ROW; Product Range:STRADA Whisper Series; No. of Contacts:108Contacts ; Pitch Spacing:4.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BACKPLANE, HDR, 108POS, 6ROW; Product Range:STRADA Whisper Series; No. of Contacts:108Contacts ; Pitch Spacing:4.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Hdr, 108Pos, 6Row; Product Range Te Connectivity - 40Y9083 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Hdr, 108Pos, 6Row; Product Range Te Connectivity
40Y9083
Connector, Backplane, Hdr, 108Pos, 6Row; Product Range Te Connectivity 40Y9083
CONNECTOR, BACKPLANE, HDR, 108POS, 6ROW; Product Range:STRADA Whisper Series; No. of Contacts:108Contacts ; Pitch Spacing:4.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HDR, 108POS, 6ROW; Product Range:STRADA Whisper Series; No. of Contacts:108Contacts; Pitch Spacing:4.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 40Y9083
Product Name Connector, Backplane, Hdr, 108Pos, 6Row; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FS11205F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Rectangular Connector Accessories - 1028-041-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 2
View Details