TE Connectivity High Speed Backplane Connectors 2180824-5

Description
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Ground Positions : 72 Number of Positions : 128 Number of Rows : 8 Number of Signal Positions : 128 PCB Mount Orientation : Vertical Pairs per Column : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter (MM) : .34 Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 2 Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Ground Positions : 72 Number of Positions : 128 Number of Rows : 8 Number of Signal Positions : 128 PCB Mount Orientation : Vertical Pairs per Column : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter (MM) : .34 Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 2 Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2180824-5 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2180824-5
High Speed Backplane Connectors 2180824-5
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Ground Positions : 72 Number of Positions : 128 Number of Rows : 8 Number of Signal Positions : 128 PCB Mount Orientation : Vertical Pairs per Column : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter (MM) : .34 Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 2 Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Copper Alloy

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 8
  • Number of Ground Positions : 72
  • Number of Positions : 128
  • Number of Rows : 8
  • Number of Signal Positions : 128
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Hole Diameter (MM) : .34
  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 80

Housing Features


  • Centerline (Pitch) : 4.5 MM  [.177 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)
  • Number of Shrouded Sides : 2

Industry Standards


  • Agency/Standard : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Shroud Style : Partially Shrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 56
  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 8

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2180824-5
Product Name High Speed Backplane Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Headers, Male Pins - A24196-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers