TE Connectivity High Speed Backplane Connectors 2180822-5

Description
Body Features Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Ground Positions : 54 Number of Positions : 96 Number of Power Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Pairs per Column : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter (MM) : .344 Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 2 Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 6 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Ground Positions : 54 Number of Positions : 96 Number of Power Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Pairs per Column : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter (MM) : .344 Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 2 Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 6 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2180822-5 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2180822-5
High Speed Backplane Connectors 2180822-5
Body Features Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Ground Positions : 54 Number of Positions : 96 Number of Power Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Pairs per Column : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter (MM) : .344 Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 2 Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 6 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 6
  • Number of Ground Positions : 54
  • Number of Positions : 96
  • Number of Power Positions : 96
  • Number of Rows : 8
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Hole Diameter (MM) : .344
  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 80

Housing Features


  • Centerline (Pitch) : 4.5 MM  [.177 INCH ]
  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)
  • Number of Shrouded Sides : 2

Industry Standards


  • Agency/Standard : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No
  • Shroud Style : Partially Shrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 56
  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 6

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Backplane Connectors - 2180822-5 - 854578-2180822-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 2180822-5
854578-2180822-5
Backplane Connectors - 2180822-5 854578-2180822-5
Manufacturer: TE Connectivity Win Source Part Number: 854578-2180822-5 Series: STRADA Whisper Features: Connector Package: Tube Family Name: 2180822 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 18 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2180822-5-ND, A123952

Manufacturer: TE Connectivity
Win Source Part Number: 854578-2180822-5
Series: STRADA Whisper
Features: Connector
Package: Tube
Family Name: 2180822
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 18
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2180822-5-ND, A123952

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
407-2180822-5
Dual Electronic Connector 407-2180822-5
CONN RCPT DUAL BEAM 96POS PCB Product overview: 2180822-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2180822-5 can be used for catalog matching and distributor lookup.

CONN RCPT DUAL BEAM 96POS PCB Product overview: 2180822-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2180822-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN RCPT DUAL BEAM 96POS PCB - 792-2180822-5 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT DUAL BEAM 96POS PCB
792-2180822-5
CONN RCPT DUAL BEAM 96POS PCB 792-2180822-5
CONN RCPT DUAL BEAM 96POS PCB

CONN RCPT DUAL BEAM 96POS PCB

Supplier's Site
Backplane Connectors - Specialized - 2180822-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2180822-5
Backplane Connectors - Specialized 2180822-5
CONN RCPT DUAL BEAM 96POS PCB

CONN RCPT DUAL BEAM 96POS PCB

Supplier's Site Datasheet
Sw. Hdr. 8X6. Thick. Sn Amp - Te Connectivity - 75AC7357 - Newark, An Avnet Company
Chicago, IL, United States
Sw. Hdr. 8X6. Thick. Sn Amp - Te Connectivity
75AC7357
Sw. Hdr. 8X6. Thick. Sn Amp - Te Connectivity 75AC7357
SW. HDR. 8X6. THICK. SN

SW. HDR. 8X6. THICK. SN

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2180822-5 854578-2180822-5 407-2180822-5 792-2180822-5 2180822-5 75AC7357
Product Name High Speed Backplane Connectors Backplane Connectors - 2180822-5 Dual Electronic Connector CONN RCPT DUAL BEAM 96POS PCB Backplane Connectors - Specialized Sw. Hdr. 8X6. Thick. Sn Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products