TE Connectivity High Speed Backplane Connectors 2180822-3

Description
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Pairs : 48 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Mating Area Length : 4.65 MM  [.183 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICM) : .08 Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 MICM  [20 MICIN ] Dimensions Connector Height : 11.3 MM  [1.07 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 25.4 MM  [1 INCH ] PCB Hole Diameter (MM) : .34 PCB Thickness (Recommended) (MM) : 1 Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] End Wall Location : Open Housing Material : Thermoplastic Number of Shrouded Sides : 2 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 8 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.65 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Pairs : 48 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Mating Area Length : 4.65 MM  [.183 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICM) : .08 Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 MICM  [20 MICIN ] Dimensions Connector Height : 11.3 MM  [1.07 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 25.4 MM  [1 INCH ] PCB Hole Diameter (MM) : .34 PCB Thickness (Recommended) (MM) : 1 Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] End Wall Location : Open Housing Material : Thermoplastic Number of Shrouded Sides : 2 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 8 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.65 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2180822-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2180822-3
High Speed Backplane Connectors 2180822-3
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Pairs : 48 Number of Positions : 96 Number of Rows : 8 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Mating Area Length : 4.65 MM  [.183 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICM) : .08 Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 MICM  [20 MICIN ] Dimensions Connector Height : 11.3 MM  [1.07 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 25.4 MM  [1 INCH ] PCB Hole Diameter (MM) : .34 PCB Thickness (Recommended) (MM) : 1 Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] End Wall Location : Open Housing Material : Thermoplastic Number of Shrouded Sides : 2 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 8 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.65 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Copper Alloy

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 6
  • Number of Pairs : 48
  • Number of Positions : 96
  • Number of Rows : 8
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 8
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .4
  • Contact Mating Area Length : 4.65 MM  [.183 INCH ]
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness (MICM) : .08
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : .5 MICM  [20 MICIN ]

Dimensions


  • Connector Height : 11.3 MM  [1.07 INCH ]
  • Connector Length : 27.4 MM  [1.07 INCH ]
  • Connector Width : 25.4 MM  [1 INCH ]
  • PCB Hole Diameter (MM) : .34
  • PCB Thickness (Recommended) (MM) : 1
  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4.5 MM  [.177 INCH ]
  • End Wall Location : Open
  • Housing Material : Thermoplastic
  • Number of Shrouded Sides : 2

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Shroud Style : Partially Shrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 8
  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 8

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.65 MM  [.065 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Backplane Connectors - 2180822-3 - 1035781-2180822-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 2180822-3
1035781-2180822-3
Backplane Connectors - 2180822-3 1035781-2180822-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035781-2180822-3 Number of Positions: 96 Pitch: 4.4958 mm Connector Type: Plug Number of Rows: 8 Row Spacing: 2.4892 mm Termination: Press-Fit Current Rating: 400 mA Number of Contacts: 96 Length: 27.4 mm Housing Material: Thermoplastic Orientation: Vertical Contact Plating: Tin Housing Color: Black Impedance: 100 Ω Operating Supply Voltage: 250 V Data Rate: 8 Gbps Number of Columns: 6 Contact Current Rating: 400 mA Height: 27.178 mm Width: 25.4 mm Hole Diameter: 344 µm Categories: Backplane Connectors Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 185 °C RoHS: Non-Compliant Min Operating Temperature: -67 °C Flammability Rating: UL94 V-0 Max Current Rating: 400 mA Make First / Break Last: No PCB Mounting Orientation: Vertical Plating Thickness: 80 nm Sealable: No Stack Height: 1.651 mm Contact Style: Press-Fit Tail Length: 1.65 mm PCB Thickness: 1 mm Circuit Application: Signal Differential Signaling: Yes Mating Alignment: With Stackable: Yes Preloaded: Yes Number of Signal Positions: 96 Shrouded: Partially Shrouded Number of Pairs: 48 Differential Pairs per Column: 8

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035781-2180822-3
Number of Positions: 96
Pitch: 4.4958 mm
Connector Type: Plug
Number of Rows: 8
Row Spacing: 2.4892 mm
Termination: Press-Fit
Current Rating: 400 mA
Number of Contacts: 96
Length: 27.4 mm
Housing Material: Thermoplastic
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Impedance: 100 Ω
Operating Supply Voltage: 250 V
Data Rate: 8 Gbps
Number of Columns: 6
Contact Current Rating: 400 mA
Height: 27.178 mm
Width: 25.4 mm
Hole Diameter: 344 µm
Categories: Backplane Connectors
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 185 °C
RoHS: Non-Compliant
Min Operating Temperature: -67 °C
Flammability Rating: UL94 V-0
Max Current Rating: 400 mA
Make First / Break Last: No
PCB Mounting Orientation: Vertical
Plating Thickness: 80 nm
Sealable: No
Stack Height: 1.651 mm
Contact Style: Press-Fit
Tail Length: 1.65 mm
PCB Thickness: 1 mm
Circuit Application: Signal
Differential Signaling: Yes
Mating Alignment: With
Stackable: Yes
Preloaded: Yes
Number of Signal Positions: 96
Shrouded: Partially Shrouded
Number of Pairs: 48
Differential Pairs per Column: 8

Buy Now
Singapore, Singapore
Electronic Connector
407-2180822-3
Electronic Connector 407-2180822-3
High Speed 8 pair 6 column 4.5mm Strada Whisper Product overview: 2180822-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2180822-3 can be used for catalog matching and distributor lookup.

High Speed 8 pair 6 column 4.5mm Strada Whisper Product overview: 2180822-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2180822-3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2180822-3 1035781-2180822-3 407-2180822-3
Product Name High Speed Backplane Connectors Backplane Connectors - 2180822-3 Electronic Connector
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products