TE Connectivity Hook Up Wire 2180203001

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .99 MM  [.039 INCH ] Overall Outside Diameter : 1.47 MM  [.058 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .99 MM  [.039 INCH ] Overall Outside Diameter : 1.47 MM  [.058 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2180203001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2180203001
Hook Up Wire 2180203001
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .99 MM  [.039 INCH ] Overall Outside Diameter : 1.47 MM  [.058 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : Violet

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .99 MM  [.039 INCH ]
  • Overall Outside Diameter : 1.47 MM  [.058 INCH ]
  • Strand Size (AWG) : 32
  • Wire Diameter : 1.47 MM  [.058 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 55
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2180203001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 081395-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 0379113001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 046222-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers