TE Connectivity Hook Up Wire 2180163003

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .99 MM  [.039 INCH ] Outside Cable Diameter : 1.47 MM  [.058 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .99 MM  [.039 INCH ] Outside Cable Diameter : 1.47 MM  [.058 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2180163003 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2180163003
Hook Up Wire 2180163003
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .99 MM  [.039 INCH ] Outside Cable Diameter : 1.47 MM  [.058 INCH ] Strand Size (AWG) : 32 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .99 MM  [.039 INCH ]
  • Outside Cable Diameter : 1.47 MM  [.058 INCH ]
  • Strand Size (AWG) : 32
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2180163003
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 109077-000 - TE Connectivity
Specs
Rated Voltage 2500 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 049719-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1371103003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
Hook Up Wire - 2441481 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details