TE Connectivity
Magnet Wire Terminals
2178935-1
Description
Body Features Body Shape : Narrow
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 24 - 22 Aluminum Wire Size (MM) : .57 - .64 Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .35 - .75 Magnet Wire Size (AWG) : 24 - 22 Magnet Wire Size (MM) : .51 - .64 Overall Product Length : 9.02 MM [.36 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM [.013 INCH ] Terminal Height : 4.75 MM [.187 INCH ]
Identification Marking Identification Number : 13
Mechanical Attachment Contact Mating Retention Type : Barbs Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel Packaging Quantity : 20000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Crimp Area Length : 2.67 MM [.105 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Body Shape : Narrow
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 24 - 22 Aluminum Wire Size (MM) : .57 - .64 Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .35 - .75 Magnet Wire Size (AWG) : 24 - 22 Magnet Wire Size (MM) : .51 - .64 Overall Product Length : 9.02 MM [.36 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM [.013 INCH ] Terminal Height : 4.75 MM [.187 INCH ]
Identification Marking Identification Number : 13
Mechanical Attachment Contact Mating Retention Type : Barbs Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel Packaging Quantity : 20000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Crimp Area Length : 2.67 MM [.105 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Body Shape : Narrow
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 24 - 22 Aluminum Wire Size (MM) : .57 - .64 Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .35 - .75 Magnet Wire Size (AWG) : 24 - 22 Magnet Wire Size (MM) : .51 - .64 Overall Product Length : 9.02 MM [.36 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM [.013 INCH ] Terminal Height : 4.75 MM [.187 INCH ]
Identification Marking Identification Number : 13
Mechanical Attachment Contact Mating Retention Type : Barbs Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel Packaging Quantity : 20000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Crimp Area Length : 2.67 MM [.105 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
Contact Features
- Crimp Type : F-Crimp
- Magnet Wire Terminal Type : F-Crimp
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (AWG) : 24 - 22
- Aluminum Wire Size (MM) : .57 - .64
- Lead Wire Size (AWG) : 22 - 18
- Lead Wire Size (MMSQ) : .35 - .75
- Magnet Wire Size (AWG) : 24 - 22
- Magnet Wire Size (MM) : .51 - .64
- Overall Product Length : 9.02 MM [.36 INCH ]
- Stock Thickness (Magnet Wire Side) : .33 MM [.013 INCH ]
- Terminal Height : 4.75 MM [.187 INCH ]
Identification Marking
- Identification Number : 13
Mechanical Attachment
- Contact Mating Retention Type : Barbs
- Wire Insulation Support : Without
Operation/Application
- Compatible With Wire Base Material : Copper, Aluminum
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 20000
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Crimp Area Length : 2.67 MM [.105 INCH ]
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2178935-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
17 to 18 AWG
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
17 to 20 AWG
View Details