TE Connectivity Connector Housing, Rcpt, 6Pos, 6.35Mm; Product Range Amp Te Connectivity 2178773-1

Description
CONNECTOR HOUSING, RCPT, 6POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 6.35Mm; Product Range Amp Te Connectivity - 70AH0193 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 6.35Mm; Product Range Amp Te Connectivity
70AH0193
Connector Housing, Rcpt, 6Pos, 6.35Mm; Product Range Amp Te Connectivity 70AH0193
CONNECTOR HOUSING, RCPT, 6POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0193
Product Name Connector Housing, Rcpt, 6Pos, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 305 mm (12.01 inch)
Bearing Bore / Ring O.D. 11.02 inch (280 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details