TE Connectivity Ribbon Cable Connectors 2178713-6

Description
Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 5.1 MM  [.2 INCH ] Connector Length : 11.1 MM  [.437 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics 絶縁抵抗 (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : Without Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Paddle-Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Paddleboard Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 5.1 MM  [.2 INCH ] Connector Length : 11.1 MM  [.437 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics 絶縁抵抗 (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : Without Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Paddle-Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Paddleboard Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2178713-6 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2178713-6
Ribbon Cable Connectors 2178713-6
Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 5.1 MM  [.2 INCH ] Connector Length : 11.1 MM  [.437 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics 絶縁抵抗 (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : Without Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Paddle-Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Paddleboard Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : With

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 6
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.3
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ]
  • Connector Height : 5.1 MM  [.2 INCH ]
  • Connector Length : 11.1 MM  [.437 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .08 - .09
  • Wire Size (AWG) : 28

Electrical Characteristics


  • 絶縁抵抗 (MEGO) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF

Industry Standards


  • Agency/Standard : UL
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : Without
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Solder Tails

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector & Housing Type : Paddle-Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Connector Type : Connector Assembly
  • Ribbon Cable Connector Header Type : Shrouded
  • Ribbon Cable Connector Type : Paddleboard

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC)
  • Termination Post & Tail Length : 3.2 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-2178713-6
Electronic Connector 316-2178713-6
Conn IDC Connector SKT 6 POS 1.27mm Solder RA Thru-Hole T/R Product overview: 2178713-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2178713-6 can be used for catalog matching and distributor lookup.

Conn IDC Connector SKT 6 POS 1.27mm Solder RA Thru-Hole T/R Product overview: 2178713-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2178713-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
Board In, Direct Wire to Board - A120924TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A120924TR-ND
Board In, Direct Wire to Board A120924TR-ND
6 Position Ribbon Cable, DIP Header Connector Black IDC Through Hole

6 Position Ribbon Cable, DIP Header Connector Black IDC Through Hole

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board - 1377411-2178713-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
1377411-2178713-6
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 1377411-2178713-6
Win Source Part Number: 1377411-2178713-6 Category: Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro-MaTch Package: Tape & Reel (TR) Product Status: Obsolete Features: Board Guide Base Product Number: 2178713 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Tin Contact Finish Thickness: 118.1µin (3.00µm) Color: Black Connector Type: Ribbon Cable, DIP Header Number of Positions: 6 Number of Rows: 2 Number of Positions Loaded: All Row Spacing: 0.100" (2.54mm) Cable Termination: IDC Cable Pitch: 0.050" (1.27mm) Board-Side Pitch: 0.100" (2.54mm)

Win Source Part Number: 1377411-2178713-6
Category: Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro-MaTch
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Board Guide
Base Product Number: 2178713
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Tin
Contact Finish Thickness: 118.1µin (3.00µm)
Color: Black
Connector Type: Ribbon Cable, DIP Header
Number of Positions: 6
Number of Rows: 2
Number of Positions Loaded: All
Row Spacing: 0.100" (2.54mm)
Cable Termination: IDC
Cable Pitch: 0.050" (1.27mm)
Board-Side Pitch: 0.100" (2.54mm)

Buy Now Datasheet
6P Pbc Micro-Match Value Line Amp - Te Connectivity - 75AC7352 - Newark, An Avnet Company
Chicago, IL, United States
6P Pbc Micro-Match Value Line Amp - Te Connectivity
75AC7352
6P Pbc Micro-Match Value Line Amp - Te Connectivity 75AC7352
6P PBC MICRO-MATCH VALUE LINE

6P PBC MICRO-MATCH VALUE LINE

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2178713-6 316-2178713-6 2178713-6 A120924TR-ND 1377411-2178713-6 75AC7352
Product Name Ribbon Cable Connectors Electronic Connector Board In, Direct Wire to Board Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 6P Pbc Micro-Match Value Line Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement Crimp (IDC) IDC
Mounting Board Mount Through Hole Through Hole
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data