TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2178710-4

Description
Win Source Part Number: 1377408-2178710-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro-MaTch Package: Tape & Reel (TR) Product Status: Obsolete Base Product Number: 2178710 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: General Purpose, Telecommunications REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.157" (4.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT) Insulation Color: Black Voltage Rating: 100VDC Contact Finish Thickness - Post: 118.1µin (3.00µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1377408-2178710-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro-MaTch Package: Tape & Reel (TR) Product Status: Obsolete Base Product Number: 2178710 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: General Purpose, Telecommunications REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.157" (4.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT) Insulation Color: Black Voltage Rating: 100VDC Contact Finish Thickness - Post: 118.1µin (3.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1377408-2178710-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1377408-2178710-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1377408-2178710-4
Win Source Part Number: 1377408-2178710-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro-MaTch Package: Tape & Reel (TR) Product Status: Obsolete Base Product Number: 2178710 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: General Purpose, Telecommunications REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.157" (4.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT) Insulation Color: Black Voltage Rating: 100VDC Contact Finish Thickness - Post: 118.1µin (3.00µm)

Win Source Part Number: 1377408-2178710-4
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro-MaTch
Package: Tape & Reel (TR)
Product Status: Obsolete
Base Product Number: 2178710
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: General Purpose, Telecommunications
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Board to Board or Cable
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 4
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.157" (4.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Polybutylene Terephthalate (PBT)
Insulation Color: Black
Voltage Rating: 100VDC
Contact Finish Thickness - Post: 118.1µin (3.00µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1377408-2178710-4
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Conn, Header, 24Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9779 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details