TE Connectivity
Quick Disconnects
2178549-2
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Wire Size (MMSQ) : .75 - 2.5 Wire Size (AWG) : 14 - 18
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Wire Size (MMSQ) : .75 - 2.5 Wire Size (AWG) : 14 - 18
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Wire Size (MMSQ) : .75 - 2.5 Wire Size (AWG) : 14 - 18
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Width : 4.75 MM [.187 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Wire Size (MMSQ) : .75 - 2.5
- Wire Size (AWG) : 14 - 18
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Strip/Reel
- Packaging Quantity : 12000
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2178549-2 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details
2 suppliers
North American
26 to 32 AWG
International
0.0300 to 0.1400 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
16 to 20 AWG
International
0.6100 to 1.21 mm2
View Details