Ring Terminal Connector M3.5 Stud Circular 14-18 AWG Crimp
Win Source Part Number: 1364878-2178506-3
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Strip
Product Status: Obsolete
Base Product Number: 2178506
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.659" (16.74mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.105" ~ 0.170" (2.67mm ~ 4.32mm)
Stud/Tab Size: M3.5 Stud
Thickness: 0.020" (0.51mm)
Width - Outer Edges: 0.295" (7.49mm)
Ring Tongue Terminal 14-18AWG Brass 16.75mm Pre-Tin T/R Product overview: 2178506-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2178506-3 can be used for catalog matching and distributor lookup.
RING TONGUE TERMINAL 0.8-2.0 MM2 PTPBR
Terminals RING TONGUE TERMINAL;M3.5 STUD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A119654-ND | 1364878-2178506-3 | 392-2178506-3 | 98X8545 | 2178506-3 |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Electronic Connector | Ring Tongue Terminal 0.8-2.0 Mm2 Ptpbr Amp - Te Connectivity | Terminals |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |