TE Connectivity Ring Terminals & Spade Terminals 2178505-3

Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Weight per Piece : .4 G  [.014108 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 4.06 MM , 1.42 MM  [.16 INCH , .055 INCH ] Ring & Spade Overall Length : 16.76 MM  [.66 INCH ] Ring & Spade Wire Insulation Diameter : 2.67 - 4.32 MM  [.105 - .17 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Stud Diameter : 4.5 MM  [.177 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .105 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4234 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 8000 Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : M4, #8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Circular/Oval Support Style : Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Weight per Piece : .4 G  [.014108 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 4.06 MM , 1.42 MM  [.16 INCH , .055 INCH ] Ring & Spade Overall Length : 16.76 MM  [.66 INCH ] Ring & Spade Wire Insulation Diameter : 2.67 - 4.32 MM  [.105 - .17 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Stud Diameter : 4.5 MM  [.177 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .105 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4234 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 8000 Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : M4, #8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Circular/Oval Support Style : Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 2178505-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
2178505-3
Ring Terminals & Spade Terminals 2178505-3
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Weight per Piece : .4 G  [.014108 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 4.06 MM , 1.42 MM  [.16 INCH , .055 INCH ] Ring & Spade Overall Length : 16.76 MM  [.66 INCH ] Ring & Spade Wire Insulation Diameter : 2.67 - 4.32 MM  [.105 - .17 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Stud Diameter : 4.5 MM  [.177 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .105 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4234 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 8000 Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : M4, #8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Circular/Oval Support Style : Insulation Support Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Inspection Slot : No
  • Ring & Spade Plating Material : Tin
  • Weight per Piece : .4 G  [.014108 OZ ]

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Contact Base Material : Brass
  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue
  • Underplating Material : None

Dimensions


  • Barrel Inside Diameter : 4.06 MM , 1.42 MM  [.16 INCH , .055 INCH ]
  • Ring & Spade Overall Length : 16.76 MM  [.66 INCH ]
  • Ring & Spade Wire Insulation Diameter : 2.67 - 4.32 MM  [.105 - .17 INCH ]
  • Ring & Spade Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Stud Diameter : 4.5 MM  [.177 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .105
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1600 - 4234

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 8000
  • Ring & Spade Packaging Method : Strip/Reel

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Open Barrel
  • Ring & Spade Stud Size : M4, #8
  • Ring & Spade Wire/Cable Type : Regular Wire
  • Sealable : No
  • Shape Description : Circular/Oval
  • Support Style : Insulation Support

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals - Ring Connectors - A119653-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A119653-ND
Terminals - Ring Connectors A119653-ND
CONN RING CIRC 14-18AWG M4 CRIMP

CONN RING CIRC 14-18AWG M4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2178505-3
Terminals 2178505-3
Terminals RING TONGUE TERMINAL;M4 STUD

Terminals RING TONGUE TERMINAL;M4 STUD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2178505-3 A119653-ND 2178505-3
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details