TE Connectivity Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity 2178474-2

Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity - 18AH0155 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity
18AH0155
Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity 18AH0155
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0155
Product Name Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 145 mm (5.71 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details