TE Connectivity Quick Connects, Quick Disconnect Connectors 2178301-1

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A121722TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A121722TR-ND
Quick Connects, Quick Disconnect Connectors A121722TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A121722CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A121722CT-ND
Quick Connects, Quick Disconnect Connectors A121722CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1035664-2178301-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1035664-2178301-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1035664-2178301-1
Win Source Part Number: 1035664-2178301-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Features: Low Insertion Force (LIF) Termination: Crimp Contact Finish: Nickel Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10-12 AWG Contact Material: Steel Gender: Female Standard Package: 5,000 Terminal Type: Stacked Length - Overall: 0.748" (19.00mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.276" (7.01mm) Insulation Diameter: 0.130" ~ 0.210" (3.30mm ~ 5.33mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 42404-1; 1742594-1; 60249-1; 180351-2; 63677-2; 1742971-42178301-1 .; 2178301-1.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2178301-1TR,A12 1722CT,A121722DKR-ND ,A121722DKRINACTIVE, A121722TR,-2178301-1 -SI,A121722DKR Base Product Number: 2178301

Win Source Part Number: 1035664-2178301-1
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Features: Low Insertion Force (LIF)
Termination: Crimp
Contact Finish: Nickel
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 10-12 AWG
Contact Material: Steel
Gender: Female
Standard Package: 5,000
Terminal Type: Stacked
Length - Overall: 0.748" (19.00mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.276" (7.01mm)
Insulation Diameter: 0.130" ~ 0.210" (3.30mm ~ 5.33mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 42404-1; 1742594-1; 60249-1; 180351-2; 63677-2; 1742971-42178301-1 .; 2178301-1.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-2178301-1TR,A121722CT,A121722DKR-ND,A121722DKRINACTIVE,A121722TR,-2178301-1-SI,A121722DKR
Base Product Number: 2178301

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2178301-1
Electronic Connector 392-2178301-1
Quick Disconnect Terminal 10-12AWG Steel RCP 19mm Pre-Nickel T/R Product overview: 2178301-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2178301-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 10-12AWG Steel RCP 19mm Pre-Nickel T/R Product overview: 2178301-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2178301-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2178301-1
Terminals 2178301-1
Terminals STR RECP 10-12 AWG F-Spring Contact

Terminals STR RECP 10-12 AWG F-Spring Contact

Buy Now Datasheet
Female Disconnect, 6.35Mm, 12-10Awg; Product Range Amp - Te Connectivity - 48Y3708 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 12-10Awg; Product Range Amp - Te Connectivity
48Y3708
Female Disconnect, 6.35Mm, 12-10Awg; Product Range Amp - Te Connectivity 48Y3708
FEMALE DISCONNECT, 6.35MM, 12-10AWG; Product Range:F-Spring FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWGRoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 12-10AWG; Product Range:F-Spring FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWGRoHS Compliant: Yes

Supplier's Site
250 Faston,f-Spr Rec.,20-18 Awg,pnst Rohs Compliant Amp - Te Connectivity - 76AC4582 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston,f-Spr Rec.,20-18 Awg,pnst Rohs Compliant Amp - Te Connectivity
76AC4582
250 Faston,f-Spr Rec.,20-18 Awg,pnst Rohs Compliant Amp - Te Connectivity 76AC4582
250 FASTON,F-SPR REC.,20-18 AWG,PNST ROHS COMPLIANT: YES

250 FASTON,F-SPR REC.,20-18 AWG,PNST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121722TR-ND 1035664-2178301-1 392-2178301-1 2178301-1 48Y3708 76AC4582
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Female Disconnect, 6.35Mm, 12-10Awg; Product Range Amp - Te Connectivity 250 Faston,f-Spr Rec.,20-18 Awg,pnst Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products