TE Connectivity Quick Connects, Quick Disconnect Connectors 2178300-1

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A121721TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A121721TR-ND
Quick Connects, Quick Disconnect Connectors A121721TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A121721CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A121721CT-ND
Quick Connects, Quick Disconnect Connectors A121721CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1377399-2178300-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1377399-2178300-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1377399-2178300-1
Win Source Part Number: 1377399-2178300-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Features: Low Insertion Force (LIF) Base Product Number: 2178300 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Nickel Insulation: Non-Insulated Length - Overall: 0.748" (19.00mm) Termination: Crimp Contact Material: Steel Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.276" (7.01mm) Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm)

Win Source Part Number: 1377399-2178300-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Features: Low Insertion Force (LIF)
Base Product Number: 2178300
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Nickel
Insulation: Non-Insulated
Length - Overall: 0.748" (19.00mm)
Termination: Crimp
Contact Material: Steel
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.276" (7.01mm)
Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2178300-1
Electronic Connector 392-2178300-1
Quick Disconnect Terminal 14-18AWG Steel RCP 19mm Pre-Nickel T/R Product overview: 2178300-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2178300-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 14-18AWG Steel RCP 19mm Pre-Nickel T/R Product overview: 2178300-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2178300-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 48Y3707 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
48Y3707
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 48Y3707
FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:F-Spring FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:F-Spring FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2178300-1
Terminals 2178300-1
Terminals STR RECP 14-18 AWG F-Spring Contact

Terminals STR RECP 14-18 AWG F-Spring Contact

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121721TR-ND 1377399-2178300-1 392-2178300-1 48Y3707 2178300-1
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Plug, Adapter - 9485 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details