Win Source Part Number: 1380668-2178234-3
Category: Connectors, Interconnects>Termin
Series: Mark III
Number of Positions: 2
Color: Natural
Package: Bulk
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Standard Package: 1 pcs
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Top to Bottom
Material: Polyamide (PA6), Nylon 6
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Affected
HTSUS: 8538.90.6000
Mfr: TE Connectivity
Base Product Number: 2178234
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Conn Housing RCP 3 POS 5mm Crimp ST Cable Mount Natural Package Product overview: 2178234-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2178234-3 can be used for catalog matching and distributor lookup.
Connectors
"2 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
HSG,RECP,POSILOK,250
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1380668-2178234-3 | 340-2178234-3 | 2178234-3 | A117457-ND | 41AJ6417 |
| Product Name | Connectors, Interconnects - Terminals - Housings, Boots | Electronic Connector | Housings, Boots | Hsg,recp,posilok,250Ser,3P,blk2 Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |