TE Connectivity Rectangular Wire & Cable Connectors & Housings 2178186-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40, 30 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Thickness : .8 MICM  [.8 MICIN ] Dimensions Connector Height : 25 MM  [.98 INCH ] Connector Length : 15.7 MM  [.61 INCH ] Row-to-Row Spacing : 7.8 MM  [.307 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size (CMA) : 10 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40, 30 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Thickness : .8 MICM  [.8 MICIN ] Dimensions Connector Height : 25 MM  [.98 INCH ] Connector Length : 15.7 MM  [.61 INCH ] Row-to-Row Spacing : 7.8 MM  [.307 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size (CMA) : 10 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2178186-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2178186-4
Rectangular Wire & Cable Connectors & Housings 2178186-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40, 30 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Thickness : .8 MICM  [.8 MICIN ] Dimensions Connector Height : 25 MM  [.98 INCH ] Connector Length : 15.7 MM  [.61 INCH ] Row-to-Row Spacing : 7.8 MM  [.307 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Size (CMA) : 10 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 40, 30
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Thickness : .8 MICM  [.8 MICIN ]

Dimensions


  • Connector Height : 25 MM  [.98 INCH ]
  • Connector Length : 15.7 MM  [.61 INCH ]
  • Row-to-Row Spacing : 7.8 MM  [.307 INCH ]
  • Wire Size (MMSQ) : 6
  • Wire Size (AWG) : 10
  • Wire Size (CMA) : 10

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 500
  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 7.8 MM  [.307 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 130

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
I/O Connectors - 2178186-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2178186-4
I/O Connectors 2178186-4
ELCON MINI 2P CABLE CONN,6MM2,W/O CODING

ELCON MINI 2P CABLE CONN,6MM2,W/O CODING

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2178186-4
I/O Connectors 2178186-4
I/O Connectors

I/O Connectors

Buy Now
Blade Type Power Connector Housings - A117454-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
A117454-ND
Blade Type Power Connector Housings A117454-ND
"2 Position Blade Type Power Housing Connector Receptacle Black 0.307"" (7.80mm)"

"2 Position Blade Type Power Housing Connector Receptacle Black 0.307"" (7.80mm)"

Buy Now Datasheet
Elcon Mini 2P Cable Conn,6Mm2,w/o Coding Te Connectivity - 98X8529 - Newark, An Avnet Company
Chicago, IL, United States
Elcon Mini 2P Cable Conn,6Mm2,w/o Coding Te Connectivity
98X8529
Elcon Mini 2P Cable Conn,6Mm2,w/o Coding Te Connectivity 98X8529
ELCON MINI 2P CABLE CONN,6MM2,W/O CODING

ELCON MINI 2P CABLE CONN,6MM2,W/O CODING

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2178186-4 2178186-4 A117454-ND 98X8529
Product Name Rectangular Wire & Cable Connectors & Housings I/O Connectors Blade Type Power Connector Housings Elcon Mini 2P Cable Conn,6Mm2,w/o Coding Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products