TE Connectivity RJ45 Connectors 2178148-1

Description
Body Features Connector Profile : Standard Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of Positions : 10 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Housing Features Housing Color : Clear Housing Material : Polycarbonate Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-2 Operation/Applicatio n Circuit Application : Signal, Power Shielded : No Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Plus Power Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of Positions : 10 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Housing Features Housing Color : Clear Housing Material : Polycarbonate Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-2 Operation/Applicatio n Circuit Application : Signal, Power Shielded : No Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Plus Power Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2178148-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2178148-1
RJ45 Connectors 2178148-1
Body Features Connector Profile : Standard Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of Positions : 10 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Housing Features Housing Color : Clear Housing Material : Polycarbonate Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-2 Operation/Applicatio n Circuit Application : Signal, Power Shielded : No Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Plus Power Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 10
  • Number of Positions : 10

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Housing Color : Clear
  • Housing Material : Polycarbonate

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Circuit Application : Signal, Power
  • Shielded : No

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : RJ45 Plus Power
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-2178148-1
Electronic Connector 366-2178148-1
(2178148-1) Kit, CLOUDSPLITTER, Un-Shielded Cbl Product overview: 2178148-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2178148-1 can be used for catalog matching and distributor lookup.

(2178148-1) Kit, CLOUDSPLITTER, Un-Shielded Cbl Product overview: 2178148-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2178148-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC Power Plugs & Receptacles - 2178148-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
2178148-1
AC Power Plugs & Receptacles 2178148-1
Kit, CLOUDSPLITTER, Un-Shielded Cbl

Kit, CLOUDSPLITTER, Un-Shielded Cbl

Buy Now
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
2178148-1
AC Power Plugs & Receptacles 2178148-1
AC Power Plugs & Receptacles

AC Power Plugs & Receptacles

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A116124-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A116124-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A116124-ND
Plug Modular Connector 8p8c (RJ45), 2 Power Position Unshielded Cat5e

Plug Modular Connector 8p8c (RJ45), 2 Power Position Unshielded Cat5e

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2178148-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2178148-1
Modular Connectors / Ethernet Connectors 2178148-1
Modular Connectors / Ethernet Connectors Kit, Plug

Modular Connectors / Ethernet Connectors Kit, Plug

Buy Now Datasheet
Kit, Cloudsplitter, Un-Shielded Cbl Amp - Te Connectivity - 76AC4579 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Cloudsplitter, Un-Shielded Cbl Amp - Te Connectivity
76AC4579
Kit, Cloudsplitter, Un-Shielded Cbl Amp - Te Connectivity 76AC4579
Kit, CLOUDSPLITTER, Un-Shielded Cbl

Kit, CLOUDSPLITTER, Un-Shielded Cbl

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2178148-1 366-2178148-1 2178148-1 A116124-ND 2178148-1 76AC4579
Product Name RJ45 Connectors Electronic Connector AC Power Plugs & Receptacles Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors Kit, Cloudsplitter, Un-Shielded Cbl Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Current Rating 5.0 amps
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-5406552-8 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details