Jack, CLOUDSPLITTER SMT SHIELDED
AC Power Plugs & Receptacles
Jack, CLOUDSPLITTER SMT SHIELDED Product overview: 2178126-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2178126-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377398-2178126-1
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CLOUDSPLITTER
Package: Tape & Reel
Product Status: Active
Features: Solder Retention
Base Product Number: 2178126
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
Ratings: Cat5e
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded, EMI Finger
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Connector Type: Jack with Power Pins
Number of Rows: 1
Termination: Solder
Contact Material: Copper Alloy
Orientation: 90° Angle (Right)
Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Housing Material: Thermoplastic, Glass Filled
Number of Ports: 1
LED Color: Green, Orange - Yellow
Tab Direction: Down
Jack Modular Connector 8p8c (RJ45), 2 Power 90° Angle (Right) Shielded, EMI Finger Cat5e
Jack Modular Connector 8p8c (RJ45), 2 Power 90° Angle (Right) Shielded, EMI Finger Cat5e
Jack Modular Connector 8p8c (RJ45), 2 Power 90° Angle (Right) Shielded, EMI Finger Cat5e
Jack, CLOUDSPLITTER SMT SHIELDED
Modular Connectors / Ethernet Connectors Mod Jack Cldspltr SMT shlded
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2178126-1 | 366-2178126-1 | 1377398-2178126-1 | A116114DKR-ND | 76AC4574 | 2178126-1 |
| Product Name | AC Power Plugs & Receptacles | Electronic Connector | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Jack, Cloudsplitter Smt Shielded Amp - Te Connectivity | Modular Connectors / Ethernet Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack with Power Pins | Modular Connector and RJ Connector | |||
| Termination | Solder | SMD/SMT | ||||
| Mounting | Surface Mount | Surface Mount |