TE Connectivity Rectangular Wire & Cable Connectors & Housings 2178029-3

Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 3b Number of Positions : 3 Number of Rows : 1 Contact Features Contact Type : Tab Dimensions Connector Height : 25.5 MM  [1 INCH ] Connector Length : 15 MM  [.59 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards RAST Version : None Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 2&3 Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 3b Number of Positions : 3 Number of Rows : 1 Contact Features Contact Type : Tab Dimensions Connector Height : 25.5 MM  [1 INCH ] Connector Length : 15 MM  [.59 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards RAST Version : None Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 2&3 Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2178029-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2178029-3
Rectangular Wire & Cable Connectors & Housings 2178029-3
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 3b Number of Positions : 3 Number of Rows : 1 Contact Features Contact Type : Tab Dimensions Connector Height : 25.5 MM  [1 INCH ] Connector Length : 15 MM  [.59 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards RAST Version : None Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 2&3 Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Keying & Polarized Rib Location : 3b
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Type : Tab

Dimensions


  • Connector Height : 25.5 MM  [1 INCH ]
  • Connector Length : 15 MM  [.59 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • RAST Version : None

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Latch Between Cavity Number : 2&3
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 4000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A117453-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A117453-ND
Rectangular Connector Housings A117453-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"

Buy Now Datasheet
3P St-Timer Geh V0 Te Connectivity - 98X8527 - Newark, An Avnet Company
Chicago, IL, United States
3P St-Timer Geh V0 Te Connectivity
98X8527
3P St-Timer Geh V0 Te Connectivity 98X8527
3P ST-TIMER GEH V0

3P ST-TIMER GEH V0

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2178029-3 A117453-ND 98X8527
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 3P St-Timer Geh V0 Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25948-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers
Between Series Adapters - 1058120-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Coax Connectors - 1-1337544-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers