TE Connectivity Rectangular Wire & Cable Connectors & Housings 2178029-2

Description
Body Features Primary Product Color : Green Configuration Features Keying & Polarized Rib Location : 1a,2a Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Tab Dimensions Connector Height : 25.5 MM  [1 INCH ] Connector Length : 10 MM  [.393 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards RAST Version : 02-K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Keying & Polarized Rib Location : 1a,2a Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Tab Dimensions Connector Height : 25.5 MM  [1 INCH ] Connector Length : 10 MM  [.393 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards RAST Version : 02-K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2178029-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2178029-2
Rectangular Wire & Cable Connectors & Housings 2178029-2
Body Features Primary Product Color : Green Configuration Features Keying & Polarized Rib Location : 1a,2a Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Tab Dimensions Connector Height : 25.5 MM  [1 INCH ] Connector Length : 10 MM  [.393 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards RAST Version : 02-K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Keying & Polarized Rib Location : 1a,2a
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Type : Tab

Dimensions


  • Connector Height : 25.5 MM  [1 INCH ]
  • Connector Length : 10 MM  [.393 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • RAST Version : 02-K

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Latch Between Cavity Number : 1&2
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 6000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A117452-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A117452-ND
Rectangular Connector Housings A117452-ND
"2 Rectangular Connectors - Housings Receptacle Green 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Receptacle Green 0.197"" (5.00mm)"

Buy Now Datasheet
2P St-Timer Green, V0 Te Connectivity - 98X8526 - Newark, An Avnet Company
Chicago, IL, United States
2P St-Timer Green, V0 Te Connectivity
98X8526
2P St-Timer Green, V0 Te Connectivity 98X8526
2P ST-TIMER GREEN, V0

2P ST-TIMER GREEN, V0

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2178029-2
Terminals 2178029-2
Terminals 2P ST-TIMER GREEN, V0

Terminals 2P ST-TIMER GREEN, V0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2178029-2 A117452-ND 98X8526 2178029-2
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 2P St-Timer Green, V0 Te Connectivity Terminals
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-323-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Standard Rectangular Connectors - 1-1589448-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details