TE Connectivity Automotive Terminals 2177771-3

Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 9, 11, 10 Wire Size Search (MMSQ) : 6, 5, 4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 120 DEGC , 130 DEGC , 140 DEGC , 110 DEGC , 85 DEGC , 145 DEGC , 125 DEGC , 80 DEGC , 150 DEGC , 90 DEGC  [302 DEGF , 221 DEGF , 257 DEGF , 266 DEGF , 293 DEGF , 176 DEGF , 185 DEGF , 230 DEGF , 248 DEGF , 194 DEGF , 284 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 9, 11, 10 Wire Size Search (MMSQ) : 6, 5, 4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 120 DEGC , 130 DEGC , 140 DEGC , 110 DEGC , 85 DEGC , 145 DEGC , 125 DEGC , 80 DEGC , 150 DEGC , 90 DEGC  [302 DEGF , 221 DEGF , 257 DEGF , 266 DEGF , 293 DEGF , 176 DEGF , 185 DEGF , 230 DEGF , 248 DEGF , 194 DEGF , 284 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2177771-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2177771-3
Automotive Terminals 2177771-3
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 9, 11, 10 Wire Size Search (MMSQ) : 6, 5, 4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 120 DEGC , 130 DEGC , 140 DEGC , 110 DEGC , 85 DEGC , 145 DEGC , 125 DEGC , 80 DEGC , 150 DEGC , 90 DEGC  [302 DEGF , 221 DEGF , 257 DEGF , 266 DEGF , 293 DEGF , 176 DEGF , 185 DEGF , 230 DEGF , 248 DEGF , 194 DEGF , 284 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.3 MM  [.248 INCH ]

Dimensions


  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 9
  • Wire Size Search (AWG) : 9, 11, 10
  • Wire Size Search (MMSQ) : 6, 5, 4

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 100 DEGC , 105 DEGC , 120 DEGC , 130 DEGC , 140 DEGC , 110 DEGC , 85 DEGC , 145 DEGC , 125 DEGC , 80 DEGC , 150 DEGC , 90 DEGC  [302 DEGF , 221 DEGF , 257 DEGF , 266 DEGF , 293 DEGF , 176 DEGF , 185 DEGF , 230 DEGF , 248 DEGF , 194 DEGF , 284 DEGF , 212 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2177771-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Pin, Crimp, 26-22Awg; Product Range Deutsch Te Connectivity - 66AH8895 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-1897798-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details