TE Connectivity Automotive Terminals 2177770-3

Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 13, 11 Wire Size Search (MMSQ) : 3, 4, 2.5 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1800 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 80 DEGC , 125 DEGC , 130 DEGC , 120 DEGC , 100 DEGC , 150 DEGC , 90 DEGC , 85 DEGC , 140 DEGC , 145 DEGC , 105 DEGC  [212 DEGF , 221 DEGF , 248 DEGF , 230 DEGF , 185 DEGF , 194 DEGF , 284 DEGF , 293 DEGF , 302 DEGF , 266 DEGF , 176 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 13, 11 Wire Size Search (MMSQ) : 3, 4, 2.5 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1800 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 80 DEGC , 125 DEGC , 130 DEGC , 120 DEGC , 100 DEGC , 150 DEGC , 90 DEGC , 85 DEGC , 140 DEGC , 145 DEGC , 105 DEGC  [212 DEGF , 221 DEGF , 248 DEGF , 230 DEGF , 185 DEGF , 194 DEGF , 284 DEGF , 293 DEGF , 302 DEGF , 266 DEGF , 176 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2177770-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2177770-3
Automotive Terminals 2177770-3
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 13, 11 Wire Size Search (MMSQ) : 3, 4, 2.5 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1800 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 80 DEGC , 125 DEGC , 130 DEGC , 120 DEGC , 100 DEGC , 150 DEGC , 90 DEGC , 85 DEGC , 140 DEGC , 145 DEGC , 105 DEGC  [212 DEGF , 221 DEGF , 248 DEGF , 230 DEGF , 185 DEGF , 194 DEGF , 284 DEGF , 293 DEGF , 302 DEGF , 266 DEGF , 176 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.3 MM  [.248 INCH ]

Dimensions


  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size (AWG) : 13 - 11
  • Wire Size Search (AWG) : 12, 13, 11
  • Wire Size Search (MMSQ) : 3, 4, 2.5

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1800

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 110 DEGC , 80 DEGC , 125 DEGC , 130 DEGC , 120 DEGC , 100 DEGC , 150 DEGC , 90 DEGC , 85 DEGC , 140 DEGC , 145 DEGC , 105 DEGC  [212 DEGF , 221 DEGF , 248 DEGF , 230 DEGF , 185 DEGF , 194 DEGF , 284 DEGF , 293 DEGF , 302 DEGF , 266 DEGF , 176 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2177770-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Automotive Terminals - 1-1418814-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-1222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details