TE Connectivity Data Connectivity Housings 2177694-2

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : Without Configuration Features Number of Positions : 3 Number of Rows : 2 Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .6 MM  [.024 INCH ] Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body, On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : Without Configuration Features Number of Positions : 3 Number of Rows : 2 Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .6 MM  [.024 INCH ] Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body, On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2177694-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2177694-2
Data Connectivity Housings 2177694-2
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : Without Configuration Features Number of Positions : 3 Number of Rows : 2 Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .6 MM  [.024 INCH ] Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body, On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Connector & Keying Code : B
  • Ferrule : Without

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 2

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Pin Diameter : .6 MM  [.024 INCH ]
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • IP Rating : IPX9K

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : High Speed Data
  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire, Cable-to-Cable
  • Mixed & Hybrid Connector : Yes
  • Primary Locking Feature : Clean Body, On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2177694-2
Product Name Data Connectivity Housings
Geometry Straight; 180
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details