TE Connectivity Automotive Electronic Connector 2177610-1

Description
Automotive Terminals, Tab, Mating Tab Width 1.2 mm Product overview: 2177610-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2177610-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Terminals, Tab, Mating Tab Width 1.2 mm Product overview: 2177610-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2177610-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
392-2177610-1
Automotive Electronic Connector 392-2177610-1
Automotive Terminals, Tab, Mating Tab Width 1.2 mm Product overview: 2177610-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2177610-1 can be used for catalog matching and distributor lookup.

Automotive Terminals, Tab, Mating Tab Width 1.2 mm Product overview: 2177610-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2177610-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-2177610-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2177610-1CT-ND
Rectangular Connector Contacts 17-2177610-1CT-ND
Tab Contact Tin 16-17 AWG Crimp Stamped

Tab Contact Tin 16-17 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-2177610-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2177610-1TR-ND
Rectangular Connector Contacts 17-2177610-1TR-ND
Tab Contact Tin 16-17 AWG Crimp Stamped

Tab Contact Tin 16-17 AWG Crimp Stamped

Buy Now Datasheet
Automotive Contact, Tab, Crimp, 1-1.5Mm2; Product Range Te Connectivity - 63AC8749 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Tab, Crimp, 1-1.5Mm2; Product Range Te Connectivity
63AC8749
Automotive Contact, Tab, Crimp, 1-1.5Mm2; Product Range Te Connectivity 63AC8749
AUTOMOTIVE CONTACT, TAB, CRIMP, 1-1.5MM2; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCON Series Housing Connectors; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, TAB, CRIMP, 1-1.5MM2; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCON Series Housing Connectors; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Tab, Crimp Rohs Compliant Te Connectivity - 81AH9593 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Tab, Crimp Rohs Compliant Te Connectivity
81AH9593
Automotive Contact, Tab, Crimp Rohs Compliant Te Connectivity 81AH9593
AUTOMOTIVE CONTACT, TAB, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, TAB, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Tab, Crimp, 1-1.5Mm2; Product Range Te Connectivity - 78AH6987 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Tab, Crimp, 1-1.5Mm2; Product Range Te Connectivity
78AH6987
Automotive Contact, Tab, Crimp, 1-1.5Mm2; Product Range Te Connectivity 78AH6987
AUTOMOTIVE CONTACT, TAB, CRIMP, 1-1.5MM2; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCON Series Housing Connectors; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, TAB, CRIMP, 1-1.5MM2; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCON Series Housing Connectors; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2177610-1 17-2177610-1CT-ND 63AC8749 81AH9593
Product Name Automotive Electronic Connector Rectangular Connector Contacts Automotive Contact, Tab, Crimp, 1-1.5Mm2; Product Range Te Connectivity Automotive Contact, Tab, Crimp Rohs Compliant Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HSBridge+ Cable Assemblies - CAA00USBC002100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers