TE Connectivity
Automotive Terminals
2177590-1
Description
Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : Other Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size Search (AWG) : 2 Wire Size Search (MMSQ) : 35
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Box Packaging Quantity : 150
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : Other Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size Search (AWG) : 2 Wire Size Search (MMSQ) : 35
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Box Packaging Quantity : 150
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : Other Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size Search (AWG) : 2 Wire Size Search (MMSQ) : 35
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Box Packaging Quantity : 150
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Solid
- Contact Size : 8mm
- Crimp Type : Other
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 8 MM [.315 INCH ]
- Terminal Type : Socket
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 35
- Wire Size (AWG) : 2
- Wire Size Search (AWG) : 2
- Wire Size Search (MMSQ) : 35
Industry Standards
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 100+ A (Very High Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 150
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2177590-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
None
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
394 inch (10000 mm)
OD / Width
0.1020 inch (2.59 mm)
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details