TE Connectivity Automotive Headers 2177419-3

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 38.05 MM  [1.49 INCH ] Connector Width : 24.47 MM  [.963 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 12.6 MM  [.496 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 114-20160 Packaging Features Packaging Method : Tray Packaging Quantity : 46 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 38.05 MM  [1.49 INCH ] Connector Width : 24.47 MM  [.963 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 12.6 MM  [.496 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 114-20160 Packaging Features Packaging Method : Tray Packaging Quantity : 46 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2177419-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2177419-3
Automotive Headers 2177419-3
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 38.05 MM  [1.49 INCH ] Connector Width : 24.47 MM  [.963 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 12.6 MM  [.496 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 114-20160 Packaging Features Packaging Method : Tray Packaging Quantity : 46 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Dimensions


  • Connector Length : 38.05 MM  [1.49 INCH ]
  • Connector Width : 24.47 MM  [.963 INCH ]
  • PCB Thickness (Recommended) : .8 MM  [.031 INCH ]
  • Profile Height from PCB : 12.6 MM  [.496 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Other


  • Interface Number : 114-20160

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 46

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers, Male Pins - 17-2177419-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2177419-3-ND
Headers, Male Pins 17-2177419-3-ND
32POS,TAB 0.5X0.4,HEADER ASSY,CO

32POS,TAB 0.5X0.4,HEADER ASSY,CO

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
316-2177419-3
Electronic Connector 316-2177419-3
32POS,TAB 0.5X0.4,HEADER ASSY,CODA Product overview: 2177419-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2177419-3 can be used for catalog matching and distributor lookup.

32POS,TAB 0.5X0.4,HEADER ASSY,CODA Product overview: 2177419-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2177419-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 2177419-3 - 1199293-2177419-3 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 2177419-3
1199293-2177419-3
Circular Connectors - Circular Connectors - Housings - 2177419-3 1199293-2177419-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199293-2177419-3 Number of Positions: 32 Pitch: 1.8034 mm Color: Black Number of Rows: 2 Termination: Solder Contact Material: Copper, Tin Voltage Rating: 12 V Number of Contacts: 32 Gender: Male Length: 38.0492 mm Shielding: Unshielded Housing Material: Polymer Orientation: Right Angle Contact Plating: Tin Number of Ports: 1 Number of Terminals: 32 Height: 12.6 mm Tab Width: 508 µm Tab Thickness: 400 µm Width: 24.47 mm Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Flammability Rating: UL94 V-0 PCB Thickness: 787.4 µm Max Operating Temperature: 105 °C Circuit Application: Signal Number of Signal Positions: 32

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199293-2177419-3
Number of Positions: 32
Pitch: 1.8034 mm
Color: Black
Number of Rows: 2
Termination: Solder
Contact Material: Copper, Tin
Voltage Rating: 12 V
Number of Contacts: 32
Gender: Male
Length: 38.0492 mm
Shielding: Unshielded
Housing Material: Polymer
Orientation: Right Angle
Contact Plating: Tin
Number of Ports: 1
Number of Terminals: 32
Height: 12.6 mm
Tab Width: 508 µm
Tab Thickness: 400 µm
Width: 24.47 mm
Categories: Circular Connectors - Housings
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
Flammability Rating: UL94 V-0
PCB Thickness: 787.4 µm
Max Operating Temperature: 105 °C
Circuit Application: Signal
Number of Signal Positions: 32

Buy Now
32Pos,tab 0.5X0.4,header Assy,coda Te Connectivity - 17AC8812 - Newark, An Avnet Company
Chicago, IL, United States
32Pos,tab 0.5X0.4,header Assy,coda Te Connectivity
17AC8812
32Pos,tab 0.5X0.4,header Assy,coda Te Connectivity 17AC8812
32POS,TAB 0.5X0.4,HEADER ASSY,CODA

32POS,TAB 0.5X0.4,HEADER ASSY,CODA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2177419-3 17-2177419-3-ND 2177419-3 316-2177419-3 1199293-2177419-3 17AC8812
Product Name Automotive Headers Headers, Male Pins Electronic Connector Circular Connectors - Circular Connectors - Housings - 2177419-3 32Pos,tab 0.5X0.4,header Assy,coda Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Circular / Cylindrical Connectors
Termination Through Hole - Solder Solder
Mounting Board Mount Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data